ProTek Devices DA05M

Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment
Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment

Suppliers

Company
Product
Description
Supplier Links
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment

High Powered Multi-Line TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• 800 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• ESD Protection > 25 kilovolts
• Available in Multiple Voltages
• Protects 4 to 6 Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Low Frequency I/O Ports
• RS-232 & RS-423 Data Lines
• Power Bus Lines
• Monitoring & Industrial Signal and Data Ports
• Microprocessor Based Equipment

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number DA05M
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - FFSH20120ADN-F155 - 871743-FFSH20120ADN-F155 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1.2 V 10A (DC) Through Hole TO-247-3
Package TO-247; TO-247
View Details
TVS Diodes - 7704844P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package SOT26; SOT-26
View Details
Rectifier Diodes, Type SBD - Model: YA872C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14160-3015PS - Hamamatsu Photonics Europe
Specs
CT 530 pF
Package Glass epoxy
View Details