ProTek Devices TVS Protection Diode DA05L

Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment
Request a Quote
Description
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Powered Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line) • 800 Watts Peak Pulse Power per Line (tp=8/20µs) • Unidirectional & Bidirectional Configurations • ESD Protection > 25 kilovolts • Available in Multiple Voltages • Protects 4 to 6 Lines • RoHS Compliant • REACH Compliant APPLICATIONS • Low Frequency I/O Ports • RS-232 & RS-423 Data Lines • Power Bus Lines • Monitoring & Industrial Signal and Data Ports • Microprocessor Based Equipment

High Powered Multi-Line TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 24A, 8/20µs Level 2 (Line-Ground) & Level 3 (Line-Line)
• 800 Watts Peak Pulse Power per Line (tp=8/20µs)
• Unidirectional & Bidirectional Configurations
• ESD Protection > 25 kilovolts
• Available in Multiple Voltages
• Protects 4 to 6 Lines
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• Low Frequency I/O Ports
• RS-232 & RS-423 Data Lines
• Power Bus Lines
• Monitoring & Industrial Signal and Data Ports
• Microprocessor Based Equipment

Supplier's Site
TVS Protection Diode - 144-DA05L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-DA05L
TVS Protection Diode 144-DA05L
STANDARD CAPACITANCE TVS ARRAY Product overview: DA05L from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA05L can be used for catalog matching and distributor lookup.

STANDARD CAPACITANCE TVS ARRAY Product overview: DA05L from ProTek Devices is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DA05L can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - DA05L - 1166298-DA05L - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - DA05L
1166298-DA05L
TVS - TVS - Diodes - DA05L 1166298-DA05L
Manufacturer: Protek Devices Win Source Part Number: 1166298-DA05L Manufacturer Homepage: www.protekdevices.co m RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Protek Devices
Win Source Part Number: 1166298-DA05L
Manufacturer Homepage: www.protekdevices.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ProTek Devices ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Diode Arrays
Product Number DA05L 144-DA05L 1166298-DA05L
Product Name TVS Protection Diode TVS - TVS - Diodes - DA05L
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data