ProTek Devices CP24

Description
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces
Description
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces

Suppliers

Company
Product
Description
Supplier Links
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces

200W Multi-Line TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• 200 Watts Peak Pulse Power per Line (tp=8/20µs)
• Monolithic Design
• Available in Multiple Voltages
• Protect 4 Bidirectional Lines & 5 Unidirectional Lines
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Unidirectional & Bidirectional Configurations
• Low Leakage Current
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• Portable Electronics
• Multiple I/O Ports or Power Supplies
• FireWire, Ethernet & USB Interfaces

Supplier's Site

Technical Specifications

  ProTek Devices
Product Category Diode Arrays
Product Number CP24
Diode Type Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
TVS Diodes - 2222819P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
Diode Applications Protector
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG802C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details