200W Multi-Line TVS Array FEATURES
• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• 200 Watts Peak Pulse Power per Line (tp=8/20µs)
• Monolithic Design
• Available in Multiple Voltages
• Protect 4 Bidirectional Lines & 5 Unidirectional Lines
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Unidirectional & Bidirectional Configurations
• Low Leakage Current
• RoHS Compliant
• REACH Compliant
APPLICATIONS
• SMART Phones
• Portable Electronics
• Multiple I/O Ports or Power Supplies
• FireWire, Ethernet & USB Interfaces
| ProTek Devices | |
|---|---|
| Product Category | Diode Arrays |
| Product Number | CP15 |
| Diode Type | Transient Voltage Suppressor Diodes |