Manufacturer: Protek Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 969802-CP12C-LF-T7
Mounting: SMD (SMT)
Number of Pins: 6
Categories: OEM Parts(C-E)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 969802-CP12C-LF-T7 |
| Product Name | OEM Parts - OEM Parts (C - E) - CP12C-LF-T7 |