ProTek Devices END - OF - LIFE - CP05 CP05

Description
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces
Request a Quote
Description
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
200W Multi-Line TVS Array FEATURES • IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV • IEC 61000-4-4 (EFT): 40A - 5/50ns • IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line) • 200 Watts Peak Pulse Power per Line (tp=8/20µs) • Monolithic Design • Available in Multiple Voltages • Protect 4 Bidirectional Lines & 5 Unidirectional Lines • ESD Protection > 25 kilovolts • Low Clamping Voltage • Unidirectional & Bidirectional Configurations • Low Leakage Current • RoHS Compliant • REACH Compliant APPLICATIONS • SMART Phones • Portable Electronics • Multiple I/O Ports or Power Supplies • FireWire, Ethernet & USB Interfaces

200W Multi-Line TVS Array FEATURES

• IEC 61000-4-2 (ESD): Air - 15kV, Contact - 8kV
• IEC 61000-4-4 (EFT): 40A - 5/50ns
• IEC 61000-4-5 (Surge): 12A, 8/20µs - Level 1(Line-Gnd) & Level 2(Line-Line)
• 200 Watts Peak Pulse Power per Line (tp=8/20µs)
• Monolithic Design
• Available in Multiple Voltages
• Protect 4 Bidirectional Lines & 5 Unidirectional Lines
• ESD Protection > 25 kilovolts
• Low Clamping Voltage
• Unidirectional & Bidirectional Configurations
• Low Leakage Current
• RoHS Compliant
• REACH Compliant

APPLICATIONS

• SMART Phones
• Portable Electronics
• Multiple I/O Ports or Power Supplies
• FireWire, Ethernet & USB Interfaces

Supplier's Site
END - OF - LIFE - CP05 - 1162745-CP05 - Win Source Electronics
Laguna Hills, CA, United States
END - OF - LIFE - CP05
1162745-CP05
END - OF - LIFE - CP05 1162745-CP05
Manufacturer: Protek Devices Win Source Part Number: 1162745-CP05 Manufacturer Homepage: www.protekdevices.co m Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Protek Devices
Win Source Part Number: 1162745-CP05
Manufacturer Homepage: www.protekdevices.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ProTek Devices Win Source Electronics
Product Category Diode Arrays Diode Arrays
Product Number CP05 1162745-CP05
Product Name END - OF - LIFE - CP05
Diode Type Transient Voltage Suppressor Diodes Transient Voltage Suppressor Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - PMEG2020CPASX - 890062-PMEG2020CPASX - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 20 V 2A Surface Mount 3-UDFN Exposed Pad
Package DFN2020D-3
View Details
General-purpose dual Schottky diode - BAS70-04,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23
View Details
9 suppliers
Schottky Diodes & Rectifiers - 7513411 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details