ProTek Devices Analog Oscilloscope 6502

Description
The 6502 is a 20 MHz analog oscilloscope from Protek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth 2 Channels Alt-Mag sweep for simultaneous display of main and X5 magnified trace 1mV/Div Vertical sensitivity Alternate trigger for a stable display of unrelated signals X5 Sweep Magnification Large 6 inch CRT with internal graticule, for parallax free measurements Autofocus Internal Sync separator circuit for stable triggering on video signals Lightweight with low power consumption
Datasheet
Description
The 6502 is a 20 MHz analog oscilloscope from Protek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth 2 Channels Alt-Mag sweep for simultaneous display of main and X5 magnified trace 1mV/Div Vertical sensitivity Alternate trigger for a stable display of unrelated signals X5 Sweep Magnification Large 6 inch CRT with internal graticule, for parallax free measurements Autofocus Internal Sync separator circuit for stable triggering on video signals Lightweight with low power consumption
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 6502 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
6502
Analog Oscilloscope 6502
The 6502 is a 20 MHz analog oscilloscope from Protek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: 20 MHz Bandwidth 2 Channels Alt-Mag sweep for simultaneous display of main and X5 magnified trace 1mV/Div Vertical sensitivity Alternate trigger for a stable display of unrelated signals X5 Sweep Magnification Large 6 inch CRT with internal graticule, for parallax free measurements Autofocus Internal Sync separator circuit for stable triggering on video signals Lightweight with low power consumption

The 6502 is a 20 MHz analog oscilloscope from Protek. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • 20 MHz Bandwidth
  • 2 Channels
  • Alt-Mag sweep for simultaneous display of main and X5 magnified trace
  • 1mV/Div Vertical sensitivity
  • Alternate trigger for a stable display of unrelated signals
  • X5 Sweep Magnification
  • Large 6 inch CRT with internal graticule, for parallax free measurements
  • Autofocus
  • Internal Sync separator circuit for stable triggering on video signals
  • Lightweight with low power consumption
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number 6502
Product Name Analog Oscilloscope
Bandwidth 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO7204L 2GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7204L - Uni-Trend US
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details
Low Profile Digital Storage Oscilloscope - SDS6208L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
Oscilloscopes - 2406596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features RoHS
View Details