ProTek Devices Cable and Antenna 3201

Description
The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Hand-Held and battery operated 100 kHz to 2060 MHz measurement range 12.5 Ch/sec scan rate Built-in 2 GHz frequency counter High sensitivity (-117 dBm max) Detects Wide band and Narrow band FM, AM and Single Sideband Signals Phase lock loop for precise frequency tuning RS-232 interface (includes software and cable) Up to 160 channels may be scanned and displayed Audio output with built-in speaker Detachable antenna included Back-lit display All functions are menu selected Instrument setups & display data may be stored in memory Hard copy printer output of spectrum and bar graph displays
Datasheet
Description
The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Hand-Held and battery operated 100 kHz to 2060 MHz measurement range 12.5 Ch/sec scan rate Built-in 2 GHz frequency counter High sensitivity (-117 dBm max) Detects Wide band and Narrow band FM, AM and Single Sideband Signals Phase lock loop for precise frequency tuning RS-232 interface (includes software and cable) Up to 160 channels may be scanned and displayed Audio output with built-in speaker Detachable antenna included Back-lit display All functions are menu selected Instrument setups & display data may be stored in memory Hard copy printer output of spectrum and bar graph displays
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable and Antenna - 3201 - ValueTronics International, Inc.
Elgin, IL, USA
Cable and Antenna
3201
Cable and Antenna 3201
The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs. Additional Features: Hand-Held and battery operated 100 kHz to 2060 MHz measurement range 12.5 Ch/sec scan rate Built-in 2 GHz frequency counter High sensitivity (-117 dBm max) Detects Wide band and Narrow band FM, AM and Single Sideband Signals Phase lock loop for precise frequency tuning RS-232 interface (includes software and cable) Up to 160 channels may be scanned and displayed Audio output with built-in speaker Detachable antenna included Back-lit display All functions are menu selected Instrument setups & display data may be stored in memory Hard copy printer output of spectrum and bar graph displays

The 3201 is a 2 GHz cable and antenna analyzer from Protek. Technicians and site engineers use cable and antenna analyzers for sweep tests during and after installations. Cable and antenna analyzers are pieces of electronic test equipment that monitor wireless sites and locate problems to make repairs.

Additional Features:

  • Hand-Held and battery operated
  • 100 kHz to 2060 MHz measurement range
  • 12.5 Ch/sec scan rate
  • Built-in 2 GHz frequency counter
  • High sensitivity (-117 dBm max)
  • Detects Wide band and Narrow band FM, AM and Single Sideband Signals
  • Phase lock loop for precise frequency tuning
  • RS-232 interface (includes software and cable)
  • Up to 160 channels may be scanned and displayed
  • Audio output with built-in speaker
  • Detachable antenna included
  • Back-lit display
  • All functions are menu selected
  • Instrument setups & display data may be stored in memory
  • Hard copy printer output of spectrum and bar graph displays
Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number 3201
Product Name Cable and Antenna
Frequency Range 2.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

UTS3084B 8.4GHz Performance-Series Spectrum Analyzer - UTS3084B - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 8.40E6 kHz
View Details
Spectrum Analyzer - SSA3015X Plus - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
User Interface Front Panel
View Details
Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details