R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.5 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton, offers a slip on cuff and straight thumb. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the full coverage. Additionally, assure you get the proper sizing. The size for this product is Large.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-05879 |
| Product Name | PIP 60-3105P Blue Large Cotton Full Fingered Work & General Purpose Gloves - Straight Thumb - Nitrile Full Coverage Coating - 9.5 in Length - 616314-05879 |
| Clothing Type | Gloves |