Protective Industrial Products, Inc. PIP ATG MaxiDry 56-426 Black/Purple Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 9.8 in Length - 616314-11712 56-426/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.8 in length. The PIP ATG MaxiDry work & general purpose glove is packaged 12 pair per dozen, 6 dozen per case, comes in black/purple and meets EN 388 4111 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a gauntlet cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.8 in length. The PIP ATG MaxiDry work & general purpose glove is packaged 12 pair per dozen, 6 dozen per case, comes in black/purple and meets EN 388 4111 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a gauntlet cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.

Suppliers

Company
Product
Description
Supplier Links
PIP ATG MaxiDry 56-426 Black/Purple Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 9.8 in Length - 616314-11712 - 616314-11712 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP ATG MaxiDry 56-426 Black/Purple Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 9.8 in Length - 616314-11712
616314-11712
PIP ATG MaxiDry 56-426 Black/Purple Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 9.8 in Length - 616314-11712 616314-11712
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.8 in length. The PIP ATG MaxiDry work & general purpose glove is packaged 12 pair per dozen, 6 dozen per case, comes in black/purple and meets EN 388 4111 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a gauntlet cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.8 in length. The PIP ATG MaxiDry work & general purpose glove is packaged 12 pair per dozen, 6 dozen per case, comes in black/purple and meets EN 388 4111 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a gauntlet cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Chemical-Resistant, Oil-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-11712
Product Name PIP ATG MaxiDry 56-426 Black/Purple Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 9.8 in Length - 616314-11712
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 144902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Fleeces, Hoodies & Sweatshirts - 207524 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Clothing Type Shirt
Material Cotton; Polyester; 70% Cotton, 30% Polyester
View Details