Protective Industrial Products, Inc. PIP Microfinish 39-C1600 Blue/Gray Medium Cotton/Polyester Cut-Resistant Gloves - EN 388 2 Cut Resistance - Latex Palm & Fingers Coating - 10.2 in Length - 616314-50473 39-C1600/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10.2 in length. The PIP Microfinish cut-resistant glove is packaged 12 per dozen, 6 dozen per case, comes in blue/gray and meets EN 388 3242 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Medium. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 2.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10.2 in length. The PIP Microfinish cut-resistant glove is packaged 12 per dozen, 6 dozen per case, comes in blue/gray and meets EN 388 3242 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Medium. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 2.

Suppliers

Company
Product
Description
Supplier Links
PIP Microfinish 39-C1600 Blue/Gray Medium Cotton/Polyester Cut-Resistant Gloves - EN 388 2 Cut Resistance - Latex Palm & Fingers Coating - 10.2 in Length - 616314-50473 - 616314-50473 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Microfinish 39-C1600 Blue/Gray Medium Cotton/Polyester Cut-Resistant Gloves - EN 388 2 Cut Resistance - Latex Palm & Fingers Coating - 10.2 in Length - 616314-50473
616314-50473
PIP Microfinish 39-C1600 Blue/Gray Medium Cotton/Polyester Cut-Resistant Gloves - EN 388 2 Cut Resistance - Latex Palm & Fingers Coating - 10.2 in Length - 616314-50473 616314-50473
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10.2 in length. The PIP Microfinish cut-resistant glove is packaged 12 per dozen, 6 dozen per case, comes in blue/gray and meets EN 388 3242 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Medium. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 2.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10.2 in length. The PIP Microfinish cut-resistant glove is packaged 12 per dozen, 6 dozen per case, comes in blue/gray and meets EN 388 3242 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Medium. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 2.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-50473
Product Name PIP Microfinish 39-C1600 Blue/Gray Medium Cotton/Polyester Cut-Resistant Gloves - EN 388 2 Cut Resistance - Latex Palm & Fingers Coating - 10.2 in Length - 616314-50473
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 141847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyester; Nitrile
View Details
Trousers - 2247511 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 64% Polyester, 3% Elastane
View Details