Protective Industrial Products, Inc. PIP 39-C122 Blue/White Large Cotton/Polyester/Knit Full Fingered Work & General Purpose Gloves - Latex Palm & Fingers Coating - Smooth Finish - 9.8 in Length - 616314-02977 39-C122/L

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.8 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case and comes in blue/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester/kni t, offers a knit wrist cuff and with smooth leather grade. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Large.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.8 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case and comes in blue/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester/kni t, offers a knit wrist cuff and with smooth leather grade. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Large.

Suppliers

Company
Product
Description
Supplier Links
PIP 39-C122 Blue/White Large Cotton/Polyester/Knit Full Fingered Work & General Purpose Gloves - Latex Palm & Fingers Coating - Smooth Finish - 9.8 in Length - 616314-02977 - 616314-02977 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP 39-C122 Blue/White Large Cotton/Polyester/Knit Full Fingered Work & General Purpose Gloves - Latex Palm & Fingers Coating - Smooth Finish - 9.8 in Length - 616314-02977
616314-02977
PIP 39-C122 Blue/White Large Cotton/Polyester/Knit Full Fingered Work & General Purpose Gloves - Latex Palm & Fingers Coating - Smooth Finish - 9.8 in Length - 616314-02977 616314-02977
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.8 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case and comes in blue/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester/kni t, offers a knit wrist cuff and with smooth leather grade. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Large.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.8 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case and comes in blue/white. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester/knit, offers a knit wrist cuff and with smooth leather grade. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Large.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-02977
Product Name PIP 39-C122 Blue/White Large Cotton/Polyester/Knit Full Fingered Work & General Purpose Gloves - Latex Palm & Fingers Coating - Smooth Finish - 9.8 in Length - 616314-02977
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 141795 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Oil Resistant
Material Leather
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details