R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 29.5 in length. The PIP Neilsen general purpose work jacket is made of polyester, is packaged 1 per polybag, 10 per case, comes in yellow and meets ANSI Class 3 standards. Proper sizing is important when buying this SKU. The size for this product is XL. Has 2 pockets to aid in storage of essentials and for organization. To ensure maximum protection be sure to select the proper hood. This item comes with a detachable hood, rollaway hood.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 050552-2026526 |
| Product Name | PIP Neilsen 370-0100 Yellow XL Polyester General Purpose Work Jacket - 2 Pockets - Detachable Hood, Rollaway Hood - Fits 45.7 in Chest - 29.5 in Length - 050552-2026526 |
| Clothing Type | Jacket/Coat; Shirt; Vest |