R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case, comes in gray and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cotton/polyester and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is Medium.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-02465 |
| Product Name | PIP 35-C500 Gray Medium Cotton/Polyester Full Fingered Work & General Purpose Gloves - Uncoated - 9.4 in Length - 616314-02465 |
| Clothing Type | Gloves |