R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 8.9 in length. The PIP Maxiflex work & general purpose glove is packaged 12 per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4131 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the full coverage. Additionally, assure you get the proper sizing. The size for this item is Medium. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of EN 388 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-11399 |
| Product Name | PIP Maxiflex 34-876 Black/Gray Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Full Coverage Coating - 8.9 in Length - 616314-11399 |
| Clothing Type | Gloves |