R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8.1 in length. The PIP Maxiflex cut-resistant glove is packaged 12 per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4131 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted palm & fingers. Additionally, assure you get the proper sizing. The size for this product is Small. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of EN 388 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-18053 |
| Product Name | PIP Maxiflex 34-844 Black/Gray Small Nylon Cut-Resistant Gloves - EN 388 1 Cut Resistance - Nitrile Dotted Palm & Fingers Coating - 8.1 in Length - 616314-18053 |
| Clothing Type | Gloves |