R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8.5 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/orange and meets EN 388 4141 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this part is Medium. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-79108 |
| Product Name | PIP G-Tek 34-8014 Black/Orange Medium Lycra/Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingers Coating - 8.5 in Length - 616314-79108 |
| Clothing Type | Gloves |