Protective Industrial Products, Inc. PIP G-Tek 34-244 Blue/Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingertips Coating - 8.5 in Length - 616314-28004 34-244/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8.5 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case, comes in blue/gray and meets EN 388 4121 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of EN 388 1.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8.5 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case, comes in blue/gray and meets EN 388 4121 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of EN 388 1.

Suppliers

Company
Product
Description
Supplier Links
PIP G-Tek 34-244 Blue/Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingertips Coating - 8.5 in Length - 616314-28004 - 616314-28004 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP G-Tek 34-244 Blue/Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingertips Coating - 8.5 in Length - 616314-28004
616314-28004
PIP G-Tek 34-244 Blue/Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingertips Coating - 8.5 in Length - 616314-28004 616314-28004
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8.5 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case, comes in blue/gray and meets EN 388 4121 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of EN 388 1.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8.5 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 12 dozen per case, comes in blue/gray and meets EN 388 4121 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This item comes with cut resistance level of EN 388 1.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-28004
Product Name PIP G-Tek 34-244 Blue/Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Nitrile Palm & Fingertips Coating - 8.5 in Length - 616314-28004
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 141837 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nitrile
View Details