R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 8.9 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case, comes in gray and meets CFIA, EN 388 4131 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this SKU is Medium. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-11832 |
| Product Name | PIP G-Tek 33-G125 Gray Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Polyurethane Palm & Fingers Coating - 8.9 in Length - 616314-11832 |
| Clothing Type | Gloves |