R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 8.9 in length. The PIP G-Tek work & general purpose glove is packaged 12 pair per dozen, 25 dozen per case, comes in yellow and meets EN 388 3131 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the fingers. Additionally, assure you get the proper sizing. The size for this SKU is Medium. Cut resistance is an extremely important part of getting the right work & general purpose gloves. This product comes with cut resistance level of EN 388 1.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-92190 |
| Product Name | PIP G-Tek 33-425LY Yellow Medium Nylon Work & General Purpose Gloves - EN 388 1 Cut Resistance - Urethane Fingers Coating - 8.9 in Length - 616314-92190 |
| Clothing Type | Gloves |