R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 27.5 in length. The PIP high-visibility & reflective shirt is made of polyester, is packaged 1 per polybag, 20 per case, comes in yellow and meets ANSI Class 3 standards.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-71614 |
| Product Name | PIP 323-HSSELY Yellow Polyester High-Visibility & Reflective Shirt - Sweatshirt - ANSI Class 3 Rating - Fits 47.2 in Chest - 27.5 in Length - 616314-71614 |
| Clothing Type | Shirt; Sleeves |