R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 29.1 in length. The PIP high-visibility & reflective shirt is made of polyester, is packaged 1 per polybag, 50 per case, comes in orange and meets ANSI Class 3 standards.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-82818 |
| Product Name | PIP 313-1300-OR Orange Polyester High-Visibility & Reflective Shirt - Long-Sleeve Shirt - ANSI Class 3 Rating - Fits 53.1 in Chest - 29.1 in Length - 616314-82818 |
| Clothing Type | Shirt; Sleeves |