Protective Industrial Products, Inc. PIP Kut-Gard 22-750G Gray XL Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 11.5 in Length - 616314-37344 22-750GXL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this part. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this part. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 4.

Suppliers

Company
Product
Description
Supplier Links
PIP Kut-Gard 22-750G Gray XL Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 11.5 in Length - 616314-37344 - 616314-37344 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Kut-Gard 22-750G Gray XL Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 11.5 in Length - 616314-37344
616314-37344
PIP Kut-Gard 22-750G Gray XL Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 11.5 in Length - 616314-37344 616314-37344
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this part. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/silica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this part. The size for this product is XL. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-37344
Product Name PIP Kut-Gard 22-750G Gray XL Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 11.5 in Length - 616314-37344
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 149857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Welding
Material Leather
View Details