Protective Industrial Products, Inc. PIP Kut-Gard 22-750G Gray Small Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 8.5 in Length - 616314-37337 22-750GS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 4.

Suppliers

Company
Product
Description
Supplier Links
PIP Kut-Gard 22-750G Gray Small Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 8.5 in Length - 616314-37337 - 616314-37337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Kut-Gard 22-750G Gray Small Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 8.5 in Length - 616314-37337
616314-37337
PIP Kut-Gard 22-750G Gray Small Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 8.5 in Length - 616314-37337 616314-37337
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/si lica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 8.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in gray and meets 21 CFR 170-199, EPA, NSF standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/silica/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is Small. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Bacterial. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-37337
Product Name PIP Kut-Gard 22-750G Gray Small Dyneema/Polyester/Silica/Stainless Steel Cut-Resistant Gloves - ANSI 4 Cut Resistance - Uncoated - 8.5 in Length - 616314-37337
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 1446212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application General purpose
Material Nylon; Polyamide
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details