Protective Industrial Products, Inc. PIP Kut-Gard 22-720 White XL Dyneema/Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5, EN 388 4 Cut Resistance - Uncoated - 11 in Length - 616314-30840 22-720XL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/st ainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is XL. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 5, EN 388 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/st ainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is XL. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 5, EN 388 4.

Suppliers

Company
Product
Description
Supplier Links
PIP Kut-Gard 22-720 White XL Dyneema/Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5, EN 388 4 Cut Resistance - Uncoated - 11 in Length - 616314-30840 - 616314-30840 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Kut-Gard 22-720 White XL Dyneema/Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5, EN 388 4 Cut Resistance - Uncoated - 11 in Length - 616314-30840
616314-30840
PIP Kut-Gard 22-720 White XL Dyneema/Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5, EN 388 4 Cut Resistance - Uncoated - 11 in Length - 616314-30840 616314-30840
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/st ainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is XL. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 5, EN 388 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/stainless steel and offers a knit wrist cuff. Proper sizing is important when buying this item. The size for this product is XL. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 5, EN 388 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-30840
Product Name PIP Kut-Gard 22-720 White XL Dyneema/Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5, EN 388 4 Cut Resistance - Uncoated - 11 in Length - 616314-30840
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1301059 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Oil Resistant; Oil resistant
Material Spandex
View Details
Trousers - 2247518 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Pants
Material Cotton; Polyester; 33% Cotton, 3% Elastane, 64% Polyester
View Details