R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 24 per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with polyester/stainless steel and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the single side. Additionally, assure you get the proper sizing. The size for this product is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-32547 |
| Product Name | PIP Kut-Gard 22-615 White Large Polyester/Stainless Steel Cut-Resistant Gloves - ANSI 5 Cut Resistance - Silagrip Single Side Coating - 9.5 in Length - 616314-32547 |
| Clothing Type | Gloves |