Protective Industrial Products, Inc. PIP G-Tek 19-D655 Black/Gray Medium Dyneema/Lycra/Nylon Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Over Knuckles Coating - 9.4 in Length - 616314-46438 19-D655/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.4 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4341 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 3.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.4 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4341 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 3.

Suppliers

Company
Product
Description
Supplier Links
PIP G-Tek 19-D655 Black/Gray Medium Dyneema/Lycra/Nylon Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Over Knuckles Coating - 9.4 in Length - 616314-46438 - 616314-46438 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP G-Tek 19-D655 Black/Gray Medium Dyneema/Lycra/Nylon Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Over Knuckles Coating - 9.4 in Length - 616314-46438
616314-46438
PIP G-Tek 19-D655 Black/Gray Medium Dyneema/Lycra/Nylon Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Over Knuckles Coating - 9.4 in Length - 616314-46438 616314-46438
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.4 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4341 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 3.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9.4 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4341 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 3.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-46438
Product Name PIP G-Tek 19-D655 Black/Gray Medium Dyneema/Lycra/Nylon Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Over Knuckles Coating - 9.4 in Length - 616314-46438
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1240691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Application Thermal
Material Fleece (liner)
View Details