R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.4 in length. The PIP Great White cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray/white and meets EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/nylon/spande
x and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this SKU is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.4 in length. The PIP Great White cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray/white and meets EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/nylon/spandex and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingers. Additionally, assure you get the proper sizing. The size for this SKU is Large. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.