Protective Industrial Products, Inc. PIP Maxicut 19-D475 Gray XL Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Over Knuckles Coating - 9.4 in Length - 616314-53658 19-D475/XL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 5.

Suppliers

Company
Product
Description
Supplier Links
PIP Maxicut 19-D475 Gray XL Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Over Knuckles Coating - 9.4 in Length - 616314-53658 - 616314-53658 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Maxicut 19-D475 Gray XL Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Over Knuckles Coating - 9.4 in Length - 616314-53658
616314-53658
PIP Maxicut 19-D475 Gray XL Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Over Knuckles Coating - 9.4 in Length - 616314-53658 616314-53658
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & over knuckles. Additionally, assure you get the proper sizing. The size for this item is XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-53658
Product Name PIP Maxicut 19-D475 Gray XL Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Over Knuckles Coating - 9.4 in Length - 616314-53658
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 1240694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Latex, Nylon
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Heat Resistant Gloves - SE-31 - Gilson Company, Inc.
Gilson Company, Inc.
Specs
Clothing Type Gloves
View Details