Protective Industrial Products, Inc. PIP Maxicut 19-D470 Gray X-Small Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Fingertips Coating - 7.7 in Length - 616314-44663 19-D470/XS

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7.7 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is X-Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 5.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7.7 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is X-Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 5.

Suppliers

Company
Product
Description
Supplier Links
PIP Maxicut 19-D470 Gray X-Small Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Fingertips Coating - 7.7 in Length - 616314-44663 - 616314-44663 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Maxicut 19-D470 Gray X-Small Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Fingertips Coating - 7.7 in Length - 616314-44663
616314-44663
PIP Maxicut 19-D470 Gray X-Small Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Fingertips Coating - 7.7 in Length - 616314-44663 616314-44663
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7.7 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/ nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is X-Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 5.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 7.7 in length. The PIP Maxicut cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray and meets EN 388 4543 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/glass/lycra/nylon and offers a knit wrist cuff. When selecting a coated or partially coated item, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this item is X-Small. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 5.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-44663
Product Name PIP Maxicut 19-D470 Gray X-Small Dyneema/Glass/Lycra/Nylon Cut-Resistant Gloves - EN 388 5 Cut Resistance - Nitrile Palm & Fingertips Coating - 7.7 in Length - 616314-44663
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 145388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyethylene; High Density Polyethylene
View Details
Safety Boots - 1849256 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Clothing Type Safety Shoes
Application Waterproof; Anti-Static
Features Steel Toe
View Details