Protective Industrial Products, Inc. PIP G-Tek 19-D150 Black/Gray 2XL Dyneema/Polyester/Spandex Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Fingertips Coating - 10 in Length - 616314-38266 19-D150/XXL

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4231, EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/sp andex and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 2XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4231, EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/sp andex and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 2XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.

Suppliers

Company
Product
Description
Supplier Links
PIP G-Tek 19-D150 Black/Gray 2XL Dyneema/Polyester/Spandex Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Fingertips Coating - 10 in Length - 616314-38266 - 616314-38266 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP G-Tek 19-D150 Black/Gray 2XL Dyneema/Polyester/Spandex Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Fingertips Coating - 10 in Length - 616314-38266
616314-38266
PIP G-Tek 19-D150 Black/Gray 2XL Dyneema/Polyester/Spandex Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Fingertips Coating - 10 in Length - 616314-38266 616314-38266
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4231, EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/sp andex and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 2XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in black/gray and meets EN 388 4231, EN 388 4342 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/polyester/spandex and offers a knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this SKU is 2XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Chemical-Resistant, Tear-Resistant, UV-Protective, Water-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of EN 388 3.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-38266
Product Name PIP G-Tek 19-D150 Black/Gray 2XL Dyneema/Polyester/Spandex Cut-Resistant Gloves - EN 388 3 Cut Resistance - Polyurethane Palm & Fingertips Coating - 10 in Length - 616314-38266
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 146696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Nylon; Nylon
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details