R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 14 in length. The PIP Novax work & general purpose glove is packaged 1 pair per bag/box, 12 pair per case, comes in yellow and meets ASTM D 120, NFPA 70E, OSHA Regulations standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with rubber, offers a beaded cuff and with smooth leather grade. Proper sizing is important when buying this item. The size for this product is 12.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-01519 |
| Product Name | PIP Novax 170-0-14 Yellow 12 Rubber Full Fingered Work & General Purpose Gloves - Uncoated - Smooth Finish - 14 in Length - 616314-01519 |
| Clothing Type | Gloves |