R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 7 in length. The PIP cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case, comes in white and meets 21 CFR 170-199 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema and offers an elastic cuff, knit wrist cuff. Proper sizing is important when buying this product. The size for this product is X-Small. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of ANSI 3, EN 388 3.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-65446 |
| Product Name | PIP 17-SD350 White X-Small Dyneema Cut-Resistant Gloves - ANSI 3, EN 388 3 Cut Resistance - Uncoated - 7 in Length - 616314-65446 |
| Clothing Type | Gloves |