R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 14 in length. The PIP Novax work & general purpose glove is packaged 1 per case, comes in orange and meets Class 2 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide and leather/rubber. Proper sizing is important when buying this product. The size for this product is 12. This product comes with the following: (2) x Protectors, (2) x Rubber Insulating Gloves, Storage Bag.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-65255 |
| Product Name | PIP Novax 147-SK Orange 12 Cowhide Leather/Rubber Full Fingered Work & General Purpose Gloves - Uncoated - 14 in Length - 616314-65255 |
| Clothing Type | Gloves |