R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.4 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case and comes in gray/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with cowhide, kevlar/leather and offers a knit wrist cuff. Proper sizing is important when buying this product. The size for this product is Medium. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Heat-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of EN 388 5.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-03608 |
| Product Name | PIP Kut-Gard 09-K350LP Gray/Yellow Medium Cowhide Kevlar/Leather Cut-Resistant Gloves - EN 388 5 Cut Resistance - Uncoated - 9.4 in Length - 616314-03608 |
| Clothing Type | Gloves |