Protective Industrial Products, Inc. PIP Powergrab 09-K1444 Blue/Yellow Medium Kevlar Cut-Resistant Gloves - EN 388 4 Cut Resistance - Latex/Nitrile Palm & Fingertips Coating - 9.3 in Length - 616314-55843 09-K1444/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.3 in length. The PIP Powergrab cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case, comes in blue/yellow and meets ASTM 1266, EN 388 2444 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of EN 388 4.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.3 in length. The PIP Powergrab cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case, comes in blue/yellow and meets ASTM 1266, EN 388 2444 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of EN 388 4.

Suppliers

Company
Product
Description
Supplier Links
PIP Powergrab 09-K1444 Blue/Yellow Medium Kevlar Cut-Resistant Gloves - EN 388 4 Cut Resistance - Latex/Nitrile Palm & Fingertips Coating - 9.3 in Length - 616314-55843 - 616314-55843 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Powergrab 09-K1444 Blue/Yellow Medium Kevlar Cut-Resistant Gloves - EN 388 4 Cut Resistance - Latex/Nitrile Palm & Fingertips Coating - 9.3 in Length - 616314-55843
616314-55843
PIP Powergrab 09-K1444 Blue/Yellow Medium Kevlar Cut-Resistant Gloves - EN 388 4 Cut Resistance - Latex/Nitrile Palm & Fingertips Coating - 9.3 in Length - 616314-55843 616314-55843
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.3 in length. The PIP Powergrab cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case, comes in blue/yellow and meets ASTM 1266, EN 388 2444 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of EN 388 4.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 9.3 in length. The PIP Powergrab cut-resistant glove is packaged 12 pair per dozen, 6 dozen per case, comes in blue/yellow and meets ASTM 1266, EN 388 2444 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this part is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This SKU comes with cut resistance level of EN 388 4.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-55843
Product Name PIP Powergrab 09-K1444 Blue/Yellow Medium Kevlar Cut-Resistant Gloves - EN 388 4 Cut Resistance - Latex/Nitrile Palm & Fingertips Coating - 9.3 in Length - 616314-55843
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Work Gloves - 1826362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Polyurethane; Polyurethane
View Details
Andax Industries ChemMAX 2 C44414 Coverall - X-Large - C-44414-BS-W-XL - Andax Industries
Specs
Clothing Type Coveralls/Body Suit
Application Chemical
View Details