R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.1 in length. The PIP G-Tek cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case, comes in gray/yellow and meets EN 388 4231 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar/lycra and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the palm & fingertips. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant, Tear-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of EN 388 2.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 616314-22675 |
| Product Name | PIP G-Tek 09-K1250 Gray/Yellow Medium Kevlar/Lycra Cut-Resistant Gloves - EN 388 2 Cut Resistance - Polyurethane Palm & Fingertips Coating - 9.1 in Length - 616314-22675 |
| Clothing Type | Gloves |