R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 11 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated SKU, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted both sides. Additionally, assure you get the proper sizing. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This part comes with cut resistance level of ANSI 2, EN 388 3.
R. S. Hughes Company, Inc. | |
---|---|
Product Category | Safety Clothing |
Product Number | 616314-03295 |
Product Name | PIP Kut-Gard 08-K300PDD Blue/Yellow XL Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Both Sides Coating - 11 in Length - 616314-03295 |
Clothing Type | Gloves |