Protective Industrial Products, Inc. PIP Kut-Gard 08-K300PD Blue/Yellow Medium Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 10 in Length - 616314-03233 08-K300PD/M

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 2, EN 388 3.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 2, EN 388 3.

Suppliers

Company
Product
Description
Supplier Links
PIP Kut-Gard 08-K300PD Blue/Yellow Medium Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 10 in Length - 616314-03233 - 616314-03233 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Kut-Gard 08-K300PD Blue/Yellow Medium Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 10 in Length - 616314-03233
616314-03233
PIP Kut-Gard 08-K300PD Blue/Yellow Medium Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 10 in Length - 616314-03233 616314-03233
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 2, EN 388 3.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 10 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated part, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this product is Medium. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This product comes with cut resistance level of ANSI 2, EN 388 3.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 616314-03233
Product Name PIP Kut-Gard 08-K300PD Blue/Yellow Medium Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 10 in Length - 616314-03233
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products