Protective Industrial Products, Inc. 100% Kevlar®, Light Weight, PVC Dots One Side, Large 08-K200PD/L

Description
100% Kevlar®, Light Weight, PVC Dots One Side, Large
Description
100% Kevlar®, Light Weight, PVC Dots One Side, Large

Suppliers

Company
Product
Description
Supplier Links
100% Kevlar®, Light Weight, PVC Dots One Side, Large - 616314-14963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
100% Kevlar®, Light Weight, PVC Dots One Side, Large
616314-14963
100% Kevlar®, Light Weight, PVC Dots One Side, Large 616314-14963
100% Kevlar®, Light Weight, PVC Dots One Side, Large

100% Kevlar®, Light Weight, PVC Dots One Side, Large

Buy Now
PIP Kut-Gard 08-K200PD Blue/Yellow Large Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 9.5 in Length - 616314-014963 - 616314-014963 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
PIP Kut-Gard 08-K200PD Blue/Yellow Large Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 9.5 in Length - 616314-014963
616314-014963
PIP Kut-Gard 08-K200PD Blue/Yellow Large Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 9.5 in Length - 616314-014963 616314-014963
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this SKU is Large. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 3.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 9.5 in length. The PIP Kut-Gard cut-resistant glove is packaged 12 pair per dozen, 12 dozen per case and comes in blue/yellow. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with kevlar and offers an elastic cuff, knit wrist cuff. When selecting a coated or partially coated product, be sure to get the coverage that works best for the job. In this case the coverage is on the dotted single side. Additionally, assure you get the proper sizing. The size for this SKU is Large. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Abrasion-Resistant. Cut resistance is an extremely important part of getting the right cut-resistant gloves. This item comes with cut resistance level of ANSI 2, EN 388 3.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc. R. S. Hughes Company, Inc.
Product Category Safety Clothing Safety Clothing
Product Number 616314-14963 616314-014963
Product Name 100% Kevlar®, Light Weight, PVC Dots One Side, Large PIP Kut-Gard 08-K200PD Blue/Yellow Large Kevlar Cut-Resistant Gloves - ANSI 2, EN 388 3 Cut Resistance - PVC Dotted Single Side Coating - 9.5 in Length - 616314-014963
Clothing Type Gloves
Unlock Full Specs
to access all available technical data

Similar Products

Work Gloves - 146641 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Gloves
Material Yarn
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details