Protavic America, Inc. Filled Urethane Cast/Adhesive PTU-46201

Description
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01â€� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as alumina and aluminum. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.125 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC., and allows dissipation of heat generated by encapsulated parts. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards material. The cured material allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PTU-46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT HIGH THERMAL CONDUCTIVITY EXCELLENT HUMIDITY RESISTANCE ANTISTATIC
Datasheet
Description
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01â€� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as alumina and aluminum. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.125 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC., and allows dissipation of heat generated by encapsulated parts. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards material. The cured material allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PTU-46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT HIGH THERMAL CONDUCTIVITY EXCELLENT HUMIDITY RESISTANCE ANTISTATIC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filled Urethane Cast/Adhesive - PTU-46201 - Protavic America, Inc.
Londonderry, NH, USA
Filled Urethane Cast/Adhesive
PTU-46201
Filled Urethane Cast/Adhesive PTU-46201
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01â€� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as alumina and aluminum. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.125 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC., and allows dissipation of heat generated by encapsulated parts. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards material. The cured material allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PTU-46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT HIGH THERMAL CONDUCTIVITY EXCELLENT HUMIDITY RESISTANCE ANTISTATIC

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit boards. When applied in thin layers, < 0.01� it acts as an adhesive and provides excellent thermal contact between dissimilar materials such as alumina and aluminum. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.125 in. and greater (UL File Number E116296) and provides long term circuit protection from -55ºC. to 125ºC., and allows dissipation of heat generated by encapsulated parts. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards material. The cured material allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PTU-46201 are highlighted below:

  • LOW SHRINKAGE DURING CURE
  • EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE
  • EXCELLENT FLOW BEFORE AND DURING CURE
  • SMOOTH SURFACE AFTER CURE
  • EXCELLENT HEAT RESISTANCE
  • ROOM TEMPERATURE REPAIRABILITY
  • EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS
  • FLAME RETARDANT
  • HIGH THERMAL CONDUCTIVITY
  • EXCELLENT HUMIDITY RESISTANCE
  • ANTISTATIC
Supplier's Site Datasheet

Technical Specifications

  Protavic America, Inc.
Product Category Industrial Adhesives
Product Number PTU-46201
Product Name Filled Urethane Cast/Adhesive
Cure / Technology Thermoset; Two Component  
Chemical System Polyurethane
Composition Filled
Type / Form Liquid
Features Flexible; High Dielectric; Encapsulant, Potting Compound; Flame Retardant; UL Rating
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Adhesive -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Type / Form Liquid
View Details
UV-Curing Epoxy, NOA 85, 6 gm Syringe - NOA-85S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Thin and tear-resistant silicone insulator pad - SC800-PI-2-K6 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details