Protavic America, Inc. Silicone Adhesive PTS-46303

Description
PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.
Description
PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.
Datasheet
Datasheet Summary
Powered by GS/AI

PTS-46303 A/B,Ñ¢ is a two-component silicone encapsulant suitable for casting applications involving completed circuit boards, hybrid circuits, and power supplies. It is characterized by its flexibility, reparability, thermal conductivity, and high-temperature resistance, making it ideal for use in automotive, telecommunications, and various electronic components such as transformers and capacitors. The product has a viscosity of 8,000 to 10,000 mPa¬?s and is available in black. It has a pot life of over four hours at 25°C and can be cured using forced air convection ovens at temperatures ranging from 85°C to 125°C, with specific curing times depending on the temperature. PTS-46303 A/B,Ñ¢ is UL94 V-0 approved for flammability at a thickness of 3.4 mm or greater and demonstrates excellent adhesion to common circuit board materials without the need for primers or conformal coatings. Typical properties of the cured product include a Shore A hardness of 60 ± 5, thermal conductivity of 1.3 W/M/K, and a volume resistivity of 2.5 x 10^15 Ω-cm at 100 V. It also exhibits low weight loss and steam resistance, making it suitable for long-term circuit protection in environments ranging from -65°C to 150°C. The product is packaged in various sizes, including 32-ounce tubes and larger containers. Proper storage and handling are essential to maintain its effectiveness.

Datasheet Summary
Powered by GS/AI

PTS-46303 A/B,Ñ¢ is a two-component silicone encapsulant suitable for casting applications involving completed circuit boards, hybrid circuits, and power supplies. It is characterized by its flexibility, reparability, thermal conductivity, and high-temperature resistance, making it ideal for use in automotive, telecommunications, and various electronic components such as transformers and capacitors. The product has a viscosity of 8,000 to 10,000 mPa¬?s and is available in black. It has a pot life of over four hours at 25°C and can be cured using forced air convection ovens at temperatures ranging from 85°C to 125°C, with specific curing times depending on the temperature. PTS-46303 A/B,Ñ¢ is UL94 V-0 approved for flammability at a thickness of 3.4 mm or greater and demonstrates excellent adhesion to common circuit board materials without the need for primers or conformal coatings. Typical properties of the cured product include a Shore A hardness of 60 ± 5, thermal conductivity of 1.3 W/M/K, and a volume resistivity of 2.5 x 10^15 Ω-cm at 100 V. It also exhibits low weight loss and steam resistance, making it suitable for long-term circuit protection in environments ranging from -65°C to 150°C. The product is packaged in various sizes, including 32-ounce tubes and larger containers. Proper storage and handling are essential to maintain its effectiveness.

Suppliers

Company
Product
Description
Supplier Links
Silicone Adhesive - PTS-46303 - Protavic America, Inc.
Londonderry, NH, USA
Silicone Adhesive
PTS-46303
Silicone Adhesive PTS-46303
PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.

PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.

Supplier's Site Datasheet
Silicone Encapsulant - PTS-46303 - Protavic America, Inc.
Londonderry, NH, USA
Silicone Encapsulant
PTS-46303
Silicone Encapsulant PTS-46303
PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.

PTS-46303 A/B™ is a two-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include automotive, telecommunications, transformers, cable end sleeves, capacitors, coils, insulators/bushings, transducers, and (re-enterable) telephone cable splicers.

Supplier's Site Datasheet

Technical Specifications

  Protavic America, Inc. Protavic America, Inc.
Product Category Industrial Adhesives Industrial Adhesives
Product Number PTS-46303 PTS-46303
Product Name Silicone Adhesive Silicone Encapsulant
Cure / Technology Thermoset; Two Component   Thermoset; Two Component  
Chemical System Silicone Silicone
Composition Filled Filled
Type / Form Gel Gel
Features Flexible; Electrically Conductive; Encapsulant, Potting Compound; Flame Retardant; Thermally Conductive; UL Rating Flexible; High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Thermally Conductive; UL Rating
Unlock Full Specs
to access all available technical data

Similar Products

non-silicone thermal pad for AI data centers and security cameras - AF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Features Thermally Conductive
Industry Electronics
View Details
Formulations - Applications - Bonding - Silastomer 333 - 333352 - Hernon Manufacturing, Inc.
Specs
Cure / Technology Single Component
Chemical System Elastomeric; Ceramic; Silicone
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Optically Clear, Impact Resistant Two Component Epoxy - EP37-3 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Chemical System Epoxy
Composition Unfilled
View Details
UV-Curing Epoxy, NOA 1375, 6 gm Syringe - NOA-1375S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details