PNU-46202™ is an electronics grade; unfilled, room temperature fast curing; two-component polyurethane adhesive is designed for the adhesion and encapsulation of circuit boards, circuit board components and for screw-thread sealing. The cured materials provide long-term circuit protection and bond stability from -55C to 100C. PNU-46202™ bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards. The clarity of PNU-46202™ allows examination of all encapsulated components and circuit boards. PNU-46202™ is available in self-mixing MixPac ® for field use and in plant applications.
| Protavic America, Inc. | |
|---|---|
| Product Category | Industrial Adhesives |
| Product Number | PNU-46202 |
| Product Name | Urethane Cast Adhesive |
| Cure / Technology | Thermoset; Two Component |
| Chemical System | Polyurethane |
| Composition | Unfilled |
| Type / Form | Liquid |
| Features | High Dielectric |