Protavic America, Inc. Clear Urethane Cast/Adhesive PNU-46201

Description
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC.. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards and, when necessary, allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PNU 46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE WATER WHITE COLOR AND SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE * ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT EXCELLENT HUMIDITY RESISTANCE
Datasheet
Description
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC.. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards and, when necessary, allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PNU 46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE WATER WHITE COLOR AND SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE * ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT EXCELLENT HUMIDITY RESISTANCE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clear Urethane Cast/Adhesive - PNU-46201 - Protavic America, Inc.
Londonderry, NH, USA
Clear Urethane Cast/Adhesive
PNU-46201
Clear Urethane Cast/Adhesive PNU-46201
The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides long term circuit protection from -55âºC. to 125âºC.. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards and, when necessary, allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PNU 46201 are highlighted below: LOW SHRINKAGE DURING CURE EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE EXCELLENT FLOW BEFORE AND DURING CURE WATER WHITE COLOR AND SMOOTH SURFACE AFTER CURE EXCELLENT HEAT RESISTANCE * ROOM TEMPERATURE REPAIRABILITY EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS FLAME RETARDANT EXCELLENT HUMIDITY RESISTANCE

The two component polyurethane compound described in this data sheet is specifically designed for the encapsulation by casting of completed circuit board. The cured material meets the flammability requirements of UL 94, V-O at thickness of 0.070 in. and greater (UL File Number E116296) and provides long term circuit protection from -55ºC. to 125ºC.. The material bonds well to most metals, ceramics and plastics as well as to epoxy and paper phenolic circuit boards and, when necessary, allows repair by cutting away material in the area of the affected component, replacing the component and repotting. Some of the important properties of PNU 46201 are highlighted below:

  • LOW SHRINKAGE DURING CURE
  • EXCELLENT FLEXIBILITY AT LOW AND HIGH TEMPERATURE
  • EXCELLENT FLOW BEFORE AND DURING CURE
  • WATER WHITE COLOR AND SMOOTH SURFACE AFTER CURE
  • EXCELLENT HEAT RESISTANCE * ROOM TEMPERATURE REPAIRABILITY
  • EXCELLENT ADHESION TO MOST SUBSTRATES WITHOUT PRIMERS
  • FLAME RETARDANT
  • EXCELLENT HUMIDITY RESISTANCE
Supplier's Site Datasheet

Technical Specifications

  Protavic America, Inc.
Product Category Industrial Adhesives
Product Number PNU-46201
Product Name Clear Urethane Cast/Adhesive
Cure / Technology Thermoset; Two Component  
Chemical System Polyurethane
Composition Filled
Type / Form Liquid
Features Flexible; High Dielectric; Encapsulant, Potting Compound; Flame Retardant; Thermal Insulation; UL Rating
Unlock Full Specs
to access all available technical data

Similar Products

UV-Curing Epoxy, NOA 86, 6 gm Syringe - NOA-86S - Newport MKS
Specs
Cure / Technology UV or Radiation Cured
Chemical System Epoxy
View Details
Liquid Thread -  - Beacon Adhesives, Inc.
Beacon Adhesives, Inc.
View Details
Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Features Thermally Conductive
Use Temperature 32 to 450 F (0 to 232 C)
View Details