Prostar Batteries Y-214 Antenna 6" UHF 403-520MHz for VERTEX/YAESU Y-214

Description
Antenna 6" UHF 403-520MHz for VERTEX/YAESU Portable Radio
Description
Antenna 6" UHF 403-520MHz for VERTEX/YAESU Portable Radio

Suppliers

Company
Product
Description
Supplier Links
Y-214 Antenna 6
Miami, FL, USA
Y-214 Antenna 6" UHF 403-520MHz for VERTEX/YAESU
Y-214
Y-214 Antenna 6" UHF 403-520MHz for VERTEX/YAESU Y-214
Antenna 6" UHF 403-520MHz for VERTEX/YAESU Portable Radio

Antenna 6" UHF 403-520MHz for VERTEX/YAESU Portable Radio

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number Y-214
Product Name Y-214 Antenna 6" UHF 403-520MHz for VERTEX/YAESU
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2222685 - RS Components, Ltd.
Specs
Applications Telemetry
Primary Frequency Range 480.0 MHz
Gain 2.5 dB
View Details
L-band Magnetic Patch Antenna (IP65) - AS-ANT-MAGLB-L6-30SMA-00 - ArduSimple
Specs
Primary Frequency Range 1525.0 to 1559.0 MHz
Gain 27 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details