Prostar Batteries M-268 Antenna 4" VHF 136-174MHz for MOTOROLA M-268

Description
4" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.
Description
4" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Suppliers

Company
Product
Description
Supplier Links
M-268 Antenna 4
Miami, FL, USA
M-268 Antenna 4" VHF 136-174MHz for MOTOROLA
M-268
M-268 Antenna 4" VHF 136-174MHz for MOTOROLA M-268
4" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

4" VHF 136-174MHz for MOTOROLA SP10, SP21, SP50, GP68, GP300, P110, P1225, PRO3150, PRO5150, HT750 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-268
Product Name M-268 Antenna 4" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM & GPRS Antennas - 2766667 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 617.0 to ? MHz
Form Factor / Mounting External
View Details
3D Choke Ring Tripleband GNSS Antenna - AS-ANT3B-CHO-L1256-SMATNC-00 - ArduSimple
Specs
Gain 40 dB
VSWR 1.5 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details