Prostar Batteries M-266 Antenna 4" VHF 136-174MHz for MOTOROLA M-266

Description
4" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc.
Description
4" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc.

Suppliers

Company
Product
Description
Supplier Links
M-266 Antenna 4
Miami, FL, USA
M-266 Antenna 4" VHF 136-174MHz for MOTOROLA
M-266
M-266 Antenna 4" VHF 136-174MHz for MOTOROLA M-266
4" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc.

4" VHF 136-174MHz for MOTOROLA HT1000, MT2000, MTX8000, XTS3000, XTS3500, GP900 etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-266
Product Name M-266 Antenna 4" VHF 136-174MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Multi-Band Antennas - 2391434 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2690.0 to ? MHz
Gain 4 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details