Prostar Batteries M-246 Antenna 6" 900MHz 896-941MHz for MOTOROLA M-246

Description
6" 900MHz 896-941MHz for MOTOROLA XTS3000, XTS3500, GTX etc.
Description
6" 900MHz 896-941MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Suppliers

Company
Product
Description
Supplier Links
M-246 Antenna 6
Miami, FL, USA
M-246 Antenna 6" 900MHz 896-941MHz for MOTOROLA
M-246
M-246 Antenna 6" 900MHz 896-941MHz for MOTOROLA M-246
6" 900MHz 896-941MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

6" 900MHz 896-941MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-246
Product Name M-246 Antenna 6" 900MHz 896-941MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details