Prostar Batteries M-209 Antenna 3.5" 800MHz 806-870MHz for MOTOROLA M-209

Description
3.5" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.
Description
3.5" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Suppliers

Company
Product
Description
Supplier Links
M-209 Antenna 3.5
Miami, FL, USA
M-209 Antenna 3.5" 800MHz 806-870MHz for MOTOROLA
M-209
M-209 Antenna 3.5" 800MHz 806-870MHz for MOTOROLA M-209
3.5" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

3.5" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-209
Product Name M-209 Antenna 3.5" 800MHz 806-870MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Telemetry Antennas - 2608502 - RS Components, Ltd.
Specs
Applications Telemetry
Gain -1 dB
Connectors MHF
View Details
u-blox ANN-MB-00 Multiband GNSS Antenna - AS-ANT2B-ANN-L1L2-50SMA-00 - ArduSimple
Specs
Primary Frequency Range 1559.0 to 1606.0 MHz
Gain 28 dB
VSWR 2 :1
View Details
3 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details