Prostar Batteries M-208 Antenna 6" 800MHz 806-870MHz for MOTOROLA M-208

Description
6" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.
Description
6" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Suppliers

Company
Product
Description
Supplier Links
M-208 Antenna 6
Miami, FL, USA
M-208 Antenna 6" 800MHz 806-870MHz for MOTOROLA
M-208
M-208 Antenna 6" 800MHz 806-870MHz for MOTOROLA M-208
6" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

6" 800MHz 806-870MHz for MOTOROLA XTS3000, XTS3500, GTX etc.

Supplier's Site

Technical Specifications

  Prostar Batteries
Product Category Antennas
Product Number M-208
Product Name M-208 Antenna 6" 800MHz 806-870MHz for MOTOROLA
Applications Trunking or SMR
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
WiFi Antennas - 2024079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Pattern Type Omni directional
Primary Frequency Range 2400.0 to ? MHz
View Details
RF Antennas - 3619-AS-ANT3B-OEMSUR-L1L2L5-02SMA-ND - DigiKey
Specs
Applications GPS; BeiDou, Galileo, GLONASS, GPS, QZSS
Gain 5 dB
VSWR 2 :1
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details